TE Connectivity Backplane Conn, R/a Header, 64Pos, 2Row; Product Range Amp Te Connectivity 536052-5

Description
BACKPLANE CONN, R/A HEADER, 64POS, 2ROW; Product Range:Eurocard Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: No
Description
BACKPLANE CONN, R/A HEADER, 64POS, 2ROW; Product Range:Eurocard Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, R/a Header, 64Pos, 2Row; Product Range Amp Te Connectivity - 66F2877 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Header, 64Pos, 2Row; Product Range Amp Te Connectivity
66F2877
Backplane Conn, R/a Header, 64Pos, 2Row; Product Range Amp Te Connectivity 66F2877
BACKPLANE CONN, R/A HEADER, 64POS, 2ROW; Product Range:Eurocard Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: No

BACKPLANE CONN, R/A HEADER, 64POS, 2ROW; Product Range:Eurocard Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 66F2877
Product Name Backplane Conn, R/a Header, 64Pos, 2Row; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions - 58R3445 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 100100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details