TE Connectivity Inductive Proximity Sensors 53603810-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : FASTON Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : F9 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : FASTON Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : F9 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 53603810-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
53603810-SE
Inductive Proximity Sensors 53603810-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : FASTON Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : F9 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat

Configuration Features


  • Electrical Connection : FASTON Terminal
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 60
  • Switching Frequency (Max) (HZ) : 500

Housing Features


  • Housing Series : F9

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC
  • Indicator Type : LED
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 53603810-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000276-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003158-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001053-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details