TE Connectivity Eurocard Connectors 536019-5

Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 5.59 MM  [.22 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 5.59 MM  [.22 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 536019-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
536019-5
Eurocard Connectors 536019-5
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Pin Dimensions Connector Height : 11.51 MM  [.453 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 5.59 MM  [.22 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 5.59 MM  [.22 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
407-536019-5
Through-Hole Electronic Connector 407-536019-5
96 Pos 3 Row 2.54mm Pitch Male Header, Straight, Through Hole, Gold/Tin/Lead Product overview: 536019-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-536019-5 can be used for catalog matching and distributor lookup.

96 Pos 3 Row 2.54mm Pitch Male Header, Straight, Through Hole, Gold/Tin/Lead Product overview: 536019-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-536019-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 Connectors - 536019-5 - 1202791-536019-5 - Win Source Electronics
Laguna Hills, CA, United States
DIN 41612 Connectors - 536019-5
1202791-536019-5
DIN 41612 Connectors - 536019-5 1202791-536019-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202791-536019-5 Packaging: Bulk Number of Positions: 96 Pitch: 2.54 mm Color: Grey Connector Type: Plug Number of Rows: 3 Row Spacing: 2.54 mm Termination: Press-Fit Contact Material: Bronze Current Rating: 100 mA Number of Contacts: 96 Gender: Male Length: 95 mm Shielding: Unshielded Housing Material: Polyester Orientation: Straight Contact Plating: Tin, Gold Housing Color: Grey Insulation Material: Glass Number of Columns: 32 Termination Post Length: 5.59 mm Height: 11.489512 mm Width: 11.1 mm Categories: DIN 41612 Connectors Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 536019-5 .; 536019-5.; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Depth: 11.1 mm Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Lead Pitch: 2.54 mm Lead Length: 5.588 mm ELV: Non-Compliant Max Current Rating: 3 A Make First / Break Last: Yes PCB Mounting Orientation: Vertical Plating Thickness: 127 nm Sealable: No Tail Length: 5.59 mm PCB Thickness: 2.3622 mm Max Operating Temperature: 125 °C Circuit Application: Signal Number of Signal Positions: 96

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202791-536019-5
Packaging: Bulk
Number of Positions: 96
Pitch: 2.54 mm
Color: Grey
Connector Type: Plug
Number of Rows: 3
Row Spacing: 2.54 mm
Termination: Press-Fit
Contact Material: Bronze
Current Rating: 100 mA
Number of Contacts: 96
Gender: Male
Length: 95 mm
Shielding: Unshielded
Housing Material: Polyester
Orientation: Straight
Contact Plating: Tin, Gold
Housing Color: Grey
Insulation Material: Glass
Number of Columns: 32
Termination Post Length: 5.59 mm
Height: 11.489512 mm
Width: 11.1 mm
Categories: DIN 41612 Connectors
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 536019-5 .; 536019-5.;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 11.1 mm
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
Lead Length: 5.588 mm
ELV: Non-Compliant
Max Current Rating: 3 A
Make First / Break Last: Yes
PCB Mounting Orientation: Vertical
Plating Thickness: 127 nm
Sealable: No
Tail Length: 5.59 mm
PCB Thickness: 2.3622 mm
Max Operating Temperature: 125 °C
Circuit Application: Signal
Number of Signal Positions: 96

Buy Now
DIN 41612 - A113911-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A113911-ND
DIN 41612 A113911-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole

96 Position Din Connector Plug, Male Pins Gold Through Hole

Buy Now Datasheet
Din 41612 Connector, Plug, 96 Position; Product Range Amp - Te Connectivity - 34B013 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Plug, 96 Position; Product Range Amp - Te Connectivity
34B013
Din 41612 Connector, Plug, 96 Position; Product Range Amp - Te Connectivity 34B013
DIN 41612 CONNECTOR, PLUG, 96 POSITION; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Lead Plated Contacts; No. of Rows:3RowsRoHS Compliant: No

DIN 41612 CONNECTOR, PLUG, 96 POSITION; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Lead Plated Contacts; No. of Rows:3RowsRoHS Compliant: No

Supplier's Site
Backplane Connectors - DIN 41612 - 536019-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
536019-5
Backplane Connectors - DIN 41612 536019-5
CONN DIN PLUG 96POS PCB GOLD

CONN DIN PLUG 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 536019-5 407-536019-5 1202791-536019-5 A113911-ND 34B013 536019-5
Product Name Eurocard Connectors Through-Hole Electronic Connector DIN 41612 Connectors - 536019-5 DIN 41612 Din 41612 Connector, Plug, 96 Position; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector DIN Connector Plug, Male Pins DIN Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Current Rating 3.0 amps 0.1 amps 0.1 amps
Unlock Full Specs
to access all available technical data