TE Connectivity Product Range Amp - Te Connectivity 536010-5.

Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Datasheet
Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC2371 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC2371
Product Range Amp - Te Connectivity 24AC2371
Product Range:-; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Product Range:-; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2371
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCE-MG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - E11551 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
4 suppliers