TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 535676-1

Description
Win Source Part Number: 1364102-535676-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Tube Product Status: Obsolete Base Product Number: 535676 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.137" (3.47mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Material: Phosphor Bronze Insulation Material: Polyester, Glass Filled Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364102-535676-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Tube Product Status: Obsolete Base Product Number: 535676 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.137" (3.47mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Material: Phosphor Bronze Insulation Material: Polyester, Glass Filled Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1364102-535676-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1364102-535676-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1364102-535676-1
Win Source Part Number: 1364102-535676-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Tube Product Status: Obsolete Base Product Number: 535676 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 2 Number of Rows: 1 Number of Positions Loaded: All Termination: Solder Fastening Type: Push-Pull Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.137" (3.47mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Material: Phosphor Bronze Insulation Material: Polyester, Glass Filled Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)

Win Source Part Number: 1364102-535676-1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod II
Package: Tube
Product Status: Obsolete
Base Product Number: 535676
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Board to Board
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 2
Number of Rows: 1
Number of Positions Loaded: All
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.137" (3.47mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Material: Phosphor Bronze
Insulation Material: Polyester, Glass Filled
Insulation Color: Black
Contact Finish Thickness - Post: 50.0µin (1.27µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364102-535676-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, R/a Header, 15Pos, 1Row, 1.5Mm Rohs Compliant Amphenol Communications Solutions - 31AJ0241 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details