"52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
52 MODII HORZ DR CE RCPT ROHS COMPLIANT: NO
CONN RCPT 52POS 0.1 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 535593-1-ND | 33B9975 | 535593-1 |
| Product Name | Headers, Receptacles, Female Sockets | 52 Modii Horz Dr Ce Rcpt Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |