"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 8POS 0.1 GOLD PCB
08 MODIV VRT SR CE 100/115
08 MODIV VRT SR CE 100/115 ROHS COMPLIANT: NO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26477-ND | 535541-6 | 76AC8739 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 08 Modiv Vrt Sr Ce 100/115 Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps |