"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: Ring Opening 0.126" Dia, 6 Leads
Product Status: Obsolete
Contact Type: Female Socket
Style: C
Insulation Height: 0.030" (0.75mm)
Operating Temperature: -40°C ~ 85°C
Contact Finish - Post: Tin or Tin-Alloy
CONN RCPT 6POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26476-ND | 535541-4 | 15H9489 | |
| Product Name | Headers, Receptacles, Female Sockets | Connectors,Interconnects | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Receptacle, 6 Position, 1Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | |
| Current Rating | 2.0 amps | 2.0 amps |