"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
50 MODII HORZ DR CE ROHS COMPLIANT: NO
50 MODII HORZ DR CE
CONN RCPT 50POS 0.1 GOLD PCB R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26448-ND | 66F3012 | 535512-7 |
| Product Name | Headers, Receptacles, Female Sockets | 50 Modii Horz Dr Ce Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |