Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129158-535512-2
Packaging: Tube
Number of Positions: 20
Mounting Style: Through Hole, Right Angle
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Polyester, Glass Filled
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 50.0μin (1.27μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 880
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
20 Pos 2.54mm RA Skt Header, Gold, 2A, Thru-Hole Product overview: 535512-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-535512-2 can be used for catalog matching and distributor lookup.
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
20 MODII HORZ DR CE ROHS COMPLIANT: NO
CONN RCPT 20POS 0.1 GOLD PCB R/A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1129158-535512-2 | 316-535512-2 | A26438-ND | 95F1776 | 535512-2 |
| Product Name | Rectangular Connectors - 535512-2 | 2A Electronic Connector | Headers, Receptacles, Female Sockets | 20 Modii Horz Dr Ce Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |