TE Connectivity Wire Splice Connectors 53549-1

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Natural, Blue Stripe
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Natural, Blue Stripe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A27456-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27456-ND
Wire Splice Connectors A27456-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Natural, Blue Stripe

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Natural, Blue Stripe

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
53549-1
Terminals 53549-1
Terminals SPLICE BUTT PVF2 PID

Terminals SPLICE BUTT PVF2 PID

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number A27456-ND 53549-1
Product Name Wire Splice Connectors Terminals
Contact Size (AWG) 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details