TE Connectivity Board to Board & Mezzanine Connectors 5353999-5

Description
0.8FH,R05H.5,120,30/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,R05H.5,120,30/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5353999-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5353999-5
Board to Board & Mezzanine Connectors 5353999-5
0.8FH,R05H.5,120,30/ Sn,TR,SC

0.8FH,R05H.5,120,30/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5353999-5
Board to Board & Mezzanine Connectors 5353999-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A116280CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A116280CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A116280CT-ND
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A116280TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A116280TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A116280TR-ND
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332121-5353999-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332121-5353999-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332121-5353999-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332121-5353999-5 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 5mm Standard Package: 700 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5353999-5-ND,A116280 TR,2266-5353999-5TR, -5353999-5-SI,A11628 0CT Base Product Number: 5353999 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332121-5353999-5
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 5mm
Standard Package: 700
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 5353999-5-ND,A116280TR,2266-5353999-5TR,-5353999-5-SI,A116280CT
Base Product Number: 5353999
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5353999-5
Electronic Connector 316-5353999-5
120 Pos 0.8mm Pitch Shrouded Header, 5mm H, SMT, Gold/Tin Product overview: 5353999-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5353999-5 can be used for catalog matching and distributor lookup.

120 Pos 0.8mm Pitch Shrouded Header, 5mm H, SMT, Gold/Tin Product overview: 5353999-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5353999-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.8Fh,r05H.5,120,30/sn,tr,sc Amp - Te Connectivity - 36AC5942 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r05H.5,120,30/sn,tr,sc Amp - Te Connectivity
36AC5942
0.8Fh,r05H.5,120,30/sn,tr,sc Amp - Te Connectivity 36AC5942
0.8FH,R05H.5,120,30/ Sn,TR,SC

0.8FH,R05H.5,120,30/Sn,TR,SC

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5353999-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5353999-5
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5353999-5 A116280CT-ND 1332121-5353999-5 316-5353999-5 36AC5942 5353999-5
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector 0.8Fh,r05H.5,120,30/sn,tr,sc Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data