Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
.6FHP06H,100,S,GIG,0
.6FHP06H,100,S,GIG,0
| TE Connectivity | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5353186-8 | A118167TR-ND | 99X5834 | 5353186-8 |
| Product Name | Board-to-Board Headers & Receptacles | Arrays, Edge Type, Mezzanine (Board to Board) | .6Fhp06H,100,s,gig,08/sn,tr,nsyes Rohs Compliant Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | |||
| Mounting | Board Mount | Surface Mount | ||
| Voltage Rating | 50 volts |