TE Connectivity PCB Headers & Receptacles 5353173-2

Description
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 156 Number of Rows : 10 Number of Signal Positions : 156 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Resin Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Paddleboard Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 156 Number of Rows : 10 Number of Signal Positions : 156 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Resin Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Paddleboard Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5353173-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5353173-2
PCB Headers & Receptacles 5353173-2
Body Features Connector & Keying Code : Y Primary Product Color : Black Configuration Features Number of Positions : 156 Number of Rows : 10 Number of Signal Positions : 156 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .8 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Nylon Resin Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Mating Alignment : With Mating Alignment Type : Guide Hole Mating Retention : With Mating Retention Type : Locking Latch PCB Mount Alignment : Without PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Paddleboard Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector & Keying Code : Y
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 156
  • Number of Rows : 10
  • Number of Signal Positions : 156
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .8
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Nylon Resin

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Guide Hole
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • PCB Mount Alignment : Without
  • PCB Mount Alignment Type : Standard Polarized Tail
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Hole

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 5

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • PCB Connector Type : PCB Mount Paddleboard Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5353173-2
Product Name PCB Headers & Receptacles
Mounting Through-Hole; PCB Mount Paddleboard Connector
Voltage Rating 250 volts
Current Rating 0.8000 amps
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102617-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Rectangular Connector Accessories - 1028-043-1205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 12
View Details
Headers & Wire Housings - 103311-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details