TE Connectivity Hard Metric Backplane Connectors 5352639-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : P2/P5 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : P2/P5 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5352639-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5352639-1
Hard Metric Backplane Connectors 5352639-1
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : P2/P5 Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 25
  • Number of Positions : 110
  • Number of Rows : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : P2/P5
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 5352639-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5352639-1-ND
Hard Metric, Standard 5352639-1-ND
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5352639-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352639-1
Board to Board & Mezzanine Connectors 5352639-1
Z-PACK HM/B MALE HDR 110 POS

Z-PACK HM/B MALE HDR 110 POS

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352639-1
Board to Board & Mezzanine Connectors 5352639-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Hard Metric, Standard - 5352639-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5352639-1
Backplane Connectors - Hard Metric, Standard 5352639-1
CONN HEADER 110POS 2MM PRESS-FIT

CONN HEADER 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Z-Pack Hm/b Male Hdr 110 Pos Amp - Te Connectivity - 75AC9306 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack Hm/b Male Hdr 110 Pos Amp - Te Connectivity
75AC9306
Z-Pack Hm/b Male Hdr 110 Pos Amp - Te Connectivity 75AC9306
Z-PACK HM/B MALE HDR 110 POS

Z-PACK HM/B MALE HDR 110 POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5352639-1 5352639-1-ND 5352639-1 5352639-1 75AC9306
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard Z-Pack Hm/b Male Hdr 110 Pos Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data