Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid, Round, Sector Primary Product Material : Aluminum
Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 70 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 10 - 35
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 50, 10 - 35, 35 - 70 Compatible Conductor Range (AWGKC) : 6 - 1/0, 8 - 2, 2 - 2/0
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Bus Termination
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Conductor Type : Stranded, Solid, Round, Sector
- Primary Product Material : Aluminum
Configuration Features
- Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 16 - 50
- Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 10 - 35
- Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 35 - 70
- Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 10 - 35
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Compatible Conductor Cross-Section Range (MMSQ) : 16 - 50, 10 - 35, 35 - 70
- Compatible Conductor Range (AWGKC) : 6 - 1/0, 8 - 2, 2 - 2/0
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Bus Termination