"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
CONN RECEPT 110POS 2MM PRESS-FIT
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115369-ND | 76AC8732 | 5352457-9 |
| Product Name | Hard Metric, Standard | Z-Pack/a Vf 110P Amp - Te Connectivity | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Through Hole | ||
| Voltage Rating | 500 volts |