TE Connectivity Hard Metric Backplane Connectors 5352457-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5352457-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5352457-1
Hard Metric Backplane Connectors 5352457-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 110
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Connector Type: Receptacle Number of Positions: 5 Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Connector Usage: Daughtercard Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Connector Type: Receptacle
Number of Positions: 5
Number of Positions Loaded: All
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Connector Usage: Daughtercard
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5A 500V Electronic Connector
407-5352457-1
Through-Hole 1.5A 500V Electronic Connector 407-5352457-1
110 Pos 2mm Pitch Female Header, Straight, Through Hole, 1.5A, 500V Product overview: 5352457-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352457-1 can be used for catalog matching and distributor lookup.

110 Pos 2mm Pitch Female Header, Straight, Through Hole, 1.5A, 500V Product overview: 5352457-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352457-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5352457-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352457-1
Board to Board & Mezzanine Connectors 5352457-1
Z-PACK/A VF 110P

Z-PACK/A VF 110P

Buy Now
Hard Metric, Standard - A124429-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A124429-ND
Hard Metric, Standard A124429-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Z-Pack/a Vf 110P Amp - Te Connectivity - 42AJ4868 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/a Vf 110P Amp - Te Connectivity
42AJ4868
Z-Pack/a Vf 110P Amp - Te Connectivity 42AJ4868
Z-PACK/A VF 110P

Z-PACK/A VF 110P

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5352457-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5352457-1
Backplane Connectors - Hard Metric, Standard 5352457-1
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5352457-1 407-5352457-1 5352457-1 A124429-ND 42AJ4868 5352457-1
Product Name Hard Metric Backplane Connectors Connectors,Interconnects Through-Hole 1.5A 500V Electronic Connector Board to Board & Mezzanine Connectors Hard Metric, Standard Z-Pack/a Vf 110P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Fixed Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Number of Contacts 110 # 110 #
Unlock Full Specs
to access all available technical data