TE ConnectivityHard Metric Backplane Connectors5352382-1
Description
Body Features Primary Product Color : Natural
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 25 Number of Positions : 100 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Vertical Rows Loaded : E, D, B, A, C
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM [20 MICIN ] Contact Type : Pin Feedthrough Post Length : 16 MM , 14.5 MM [.63 INCH , .571 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 50 MM [1.969 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 25 Number of Positions : 100 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Vertical Rows Loaded : E, D, B, A, C
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM [20 MICIN ] Contact Type : Pin Feedthrough Post Length : 16 MM , 14.5 MM [.63 INCH , .571 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 50 MM [1.969 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 25 Number of Positions : 100 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Vertical Rows Loaded : E, D, B, A, C
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM [20 MICIN ] Contact Type : Pin Feedthrough Post Length : 16 MM , 14.5 MM [.63 INCH , .571 INCH ] PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Length : 50 MM [1.969 INCH ]
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Backplane Architecture : Mezzanine
Mating & Unmating Configuration : Make First / Break Last
Number of Columns : 25
Number of Positions : 100
Number of Rows : 5
Number of Signal Positions : 125
PCB Mount Orientation : Vertical
Rows Loaded : E, D, B, A, C
Contact Features
CompactPCI Designation : None
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1.5
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Thickness : .5 MICM [20 MICIN ]
Contact Type : Pin
Feedthrough Post Length : 16 MM , 14.5 MM [.63 INCH , .571 INCH ]
PCB Contact Termination Area Plating Material : Tin
Dimensions
Connector Length : 50 MM [1.969 INCH ]
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Housing Material : Polyester GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment Type : Multi-Purpose Center
Operation/Application
Circuit Application : Power & Signal
Shielded : No
Packaging Features
Packaging Method : Tube
Packaging Quantity : 10
Product Type Features
Backplane Interface Type : 2mm HM
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Sealable : No
Signal Characteristics
Crosstalk Version : Standard
Data Rate (GBS) : ≤1
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]