"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
CONN RECEPT 110POS 2MM PRESS-FIT
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5352359-1-ND | 76AC8730 | 5352359-1 |
| Product Name | Hard Metric, Standard | Z-Pack/a Raf 90P Amp - Te Connectivity | Backplane Connectors - Hard Metric, Standard |
| Connector Type | CompactPCI; Receptacle, Female Sockets | ||
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 500 volts |