TE Connectivity Hard Metric Backplane Connectors 5352269-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 95 PCB Mount Orientation : Vertical Rows Loaded : B, D, E, A, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 95 PCB Mount Orientation : Vertical Rows Loaded : B, D, E, A, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5352269-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5352269-1
Hard Metric Backplane Connectors 5352269-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 95 PCB Mount Orientation : Vertical Rows Loaded : B, D, E, A, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 19
  • Number of Positions : 95
  • Number of Rows : 5
  • Number of Signal Positions : 95
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, D, E, A, C

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 38 MM  [1.496 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - A144943-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A144943-ND
Hard Metric, Standard A144943-ND
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5352269-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352269-1
Board to Board & Mezzanine Connectors 5352269-1
Z-PACK/B19 VF 95P

Z-PACK/B19 VF 95P

Buy Now
Singapore, Singapore
Through-Hole 1.5A 500V Electronic Connector
407-5352269-1
Through-Hole 1.5A 500V Electronic Connector 407-5352269-1
2mm Pitch 95 Pos Female Header, Straight, Through Hole, 1.5A, 500V Product overview: 5352269-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352269-1 can be used for catalog matching and distributor lookup.

2mm Pitch 95 Pos Female Header, Straight, Through Hole, 1.5A, 500V Product overview: 5352269-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 500V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352269-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Z-Pack/b19 Vf 95P Amp - Te Connectivity - 19R2058 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/b19 Vf 95P Amp - Te Connectivity
19R2058
Z-Pack/b19 Vf 95P Amp - Te Connectivity 19R2058
Z-PACK/B19 VF 95P

Z-PACK/B19 VF 95P

Supplier's Site
Backplane Conn, Rcpt, 5R/95Pos, 2Mm, Tht Rohs Compliant Amp - Te Connectivity - 70AH0528 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 5R/95Pos, 2Mm, Tht Rohs Compliant Amp - Te Connectivity
70AH0528
Backplane Conn, Rcpt, 5R/95Pos, 2Mm, Tht Rohs Compliant Amp - Te Connectivity 70AH0528
BACKPLANE CONN, RCPT, 5R/95POS, 2MM, THT ROHS COMPLIANT: YES

BACKPLANE CONN, RCPT, 5R/95POS, 2MM, THT ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5352269-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5352269-1
Backplane Connectors - Hard Metric, Standard 5352269-1
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5352269-1 A144943-ND 5352269-1 407-5352269-1 19R2058 5352269-1
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Through-Hole 1.5A 500V Electronic Connector Z-Pack/b19 Vf 95P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Number of Contacts 95 # 95 #
Unlock Full Specs
to access all available technical data