TE Connectivity Hard Metric Backplane Connectors 5352171-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 95 PCB Mount Orientation : Right Angle Rows Loaded : D, C, E, A, B Contact Features CompactPCI Designation : J3 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 95 PCB Mount Orientation : Right Angle Rows Loaded : D, C, E, A, B Contact Features CompactPCI Designation : J3 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5352171-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5352171-1
Hard Metric Backplane Connectors 5352171-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 95 PCB Mount Orientation : Right Angle Rows Loaded : D, C, E, A, B Contact Features CompactPCI Designation : J3 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 19
  • Number of Positions : 95
  • Number of Rows : 5
  • Number of Signal Positions : 95
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : D, C, E, A, B

Contact Features


  • CompactPCI Designation : J3
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 38 MM  [1.496 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5352171-1
Electronic Connector 407-5352171-1
95 Pos 2mm RA Solder Backplane Receptacle, Shielded Product overview: 5352171-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352171-1 can be used for catalog matching and distributor lookup.

95 Pos 2mm RA Solder Backplane Receptacle, Shielded Product overview: 5352171-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352171-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A31554-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A31554-ND
Hard Metric, Standard A31554-ND
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 5352171-1 - 907329-5352171-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5352171-1
907329-5352171-1
Backplane Connectors - 5352171-1 907329-5352171-1
Manufacturer: TE Connectivity Win Source Part Number: 907329-5352171-1 Series: Z-PACK Operating Temperature Range: -55°C ~ 125°C Features: 95 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Family Name: 5352171 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 14 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-5352171-1, -1367708-CSI, -5352171-1-SI, 53521711, A31554, -1367708-SI, -1367708-SI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 907329-5352171-1
Series: Z-PACK
Operating Temperature Range: -55°C ~ 125°C
Features: 95 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle
Package: Bulk
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5352171
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5352171-1, -1367708-CSI, -5352171-1-SI, 53521711, A31554, -1367708-SI, -1367708-SI-ND

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5352171-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352171-1
Board to Board & Mezzanine Connectors 5352171-1
Z-PACK/B19 RAF 95P

Z-PACK/B19 RAF 95P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352171-1
Board to Board & Mezzanine Connectors 5352171-1
Z-PACK 2MM HM RCC ASY

Z-PACK 2MM HM RCC ASY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352171-1
Board to Board & Mezzanine Connectors 5352171-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 95, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity - 93K4264 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 95, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity
93K4264
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 95, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity 93K4264
Card Edge & Backplane Connector, Z-PACK Series, Hard Metric (HM), Receptacle, 95, 2 mm, Press Fit RoHS Compliant: Yes

Card Edge & Backplane Connector, Z-PACK Series, Hard Metric (HM), Receptacle, 95, 2 mm, Press Fit RoHS Compliant: Yes

Supplier's Site
5352171-1 - Z-Pack/b19 Raf 95P Amp - Te Connectivity - 76AC8726 - Newark, An Avnet Company
Chicago, IL, United States
5352171-1 - Z-Pack/b19 Raf 95P Amp - Te Connectivity
76AC8726
5352171-1 - Z-Pack/b19 Raf 95P Amp - Te Connectivity 76AC8726
5352171-1 - Z-PACK/B19 RAF 95P

5352171-1 - Z-PACK/B19 RAF 95P

Supplier's Site
Hard Metric, Standard - 5352171-1 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
5352171-1
Hard Metric, Standard 5352171-1
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 5352171-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5352171-1
Backplane Connectors - Hard Metric, Standard 5352171-1
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5352171-1 407-5352171-1 A31554-ND 907329-5352171-1 5352171-1 93K4264 76AC8726 5352171-1 5352171-1
Product Name Hard Metric Backplane Connectors Electronic Connector Hard Metric, Standard Backplane Connectors - 5352171-1 Board to Board & Mezzanine Connectors Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 95, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity 5352171-1 - Z-Pack/b19 Raf 95P Amp - Te Connectivity Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Solder Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data