TE Connectivity Connector, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity 5352152-4.

Description
CONNECTOR, RCPT, 110POS, 5ROW, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Hard Metric (HM)RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 110POS, 5ROW, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Hard Metric (HM)RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity - 24AC2369 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity
24AC2369
Connector, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity 24AC2369
CONNECTOR, RCPT, 110POS, 5ROW, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Hard Metric (HM)RoHS Compliant: Yes

CONNECTOR, RCPT, 110POS, 5ROW, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Hard Metric (HM)RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2369
Product Name Connector, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products