TE Connectivity Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity 5352152-1.

Description
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.732" RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.732" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity - 29AC0202 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity
29AC0202
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity 29AC0202
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.732" RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.732" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0202
Product Name Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - 9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details