TE Connectivity Hard Metric Backplane Connectors 5352152-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, A, B, D, C Contact Features CompactPCI Designation : J2/J5 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 44 MM  [1.732 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, A, B, D, C Contact Features CompactPCI Designation : J2/J5 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 44 MM  [1.732 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5352152-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5352152-1
Hard Metric Backplane Connectors 5352152-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, A, B, D, C Contact Features CompactPCI Designation : J2/J5 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 44 MM  [1.732 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : E, A, B, D, C

Contact Features


  • CompactPCI Designation : J2/J5
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 44 MM  [1.732 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors Board to Board, Backplane, Hard Metric - 5352152-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
5352152-1
Connectors Board to Board, Backplane, Hard Metric 5352152-1
Z-PACK/B22 RAF 110P

Z-PACK/B22 RAF 110P

Buy Now
Backplane Connectors - 5352152-1 - 763370-5352152-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5352152-1
763370-5352152-1
Backplane Connectors - 5352152-1 763370-5352152-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763370-5352152-1 Series: Z-PACK Packaging: Bulk Number of Positions: 110 Pitch: 0.079" (2.00mm) Operating Temperature Range: -55°C ~ 125°C Features: Upper Shield Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: B 22 Voltage Rating: 500Vrms Current Rating: 1.5A Mounting: Through Hole, Right Angle Connector Usage: CompactPCI J2/J5 Family Name: 5352152 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763370-5352152-1
Series: Z-PACK
Packaging: Bulk
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Operating Temperature Range: -55°C ~ 125°C
Features: Upper Shield
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: B 22
Voltage Rating: 500Vrms
Current Rating: 1.5A
Mounting: Through Hole, Right Angle
Connector Usage: CompactPCI J2/J5
Family Name: 5352152
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation

Buy Now Datasheet
Backplane Connectors - 5352152-1 - 1129157-5352152-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5352152-1
1129157-5352152-1
Backplane Connectors - 5352152-1 1129157-5352152-1
Manufacturer: Tyco Electronics Win Source Part Number: 1129157-5352152-1 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation

Manufacturer: Tyco Electronics
Win Source Part Number: 1129157-5352152-1
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Sensing & Instrumentation

Buy Now
Board to Board & Mezzanine Connectors - 5352152-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352152-1
Board to Board & Mezzanine Connectors 5352152-1
Z-PACK/B22 RAF 110P

Z-PACK/B22 RAF 110P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352152-1
Board to Board & Mezzanine Connectors 5352152-1
Z-PACK 2MM HM RCC ASY

Z-PACK 2MM HM RCC ASY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352152-1
Board to Board & Mezzanine Connectors 5352152-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
500V 1.5A Electronic Connector
407-5352152-1
500V 1.5A Electronic Connector 407-5352152-1
110 Pos 2mm RA Solder Receptacle, Shielded, 500V, 1.5A Product overview: 5352152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352152-1 can be used for catalog matching and distributor lookup.

110 Pos 2mm RA Solder Receptacle, Shielded, 500V, 1.5A Product overview: 5352152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352152-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A31553-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A31553-ND
Hard Metric, Standard A31553-ND
"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - 3401175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3401175P
Backplane Connectors 3401175P
TE Connectivity 5352152-1

TE Connectivity 5352152-1

Supplier's Site
Backplane Connectors - 3401175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3401175
Backplane Connectors 3401175
TE Connectivity 5352152-1

TE Connectivity 5352152-1

Supplier's Site
Backplane Connectors - 1649435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1649435
Backplane Connectors 1649435
TE Connectivity 5352152-1

TE Connectivity 5352152-1

Supplier's Site
Backplane Conn, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity - 76AC8725 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity
76AC8725
Backplane Conn, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity 76AC8725
BACKPLANE CONN, RCPT, 110POS, 5ROW, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 110POS, 5ROW, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 5352152-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5352152-1
Backplane Connectors - Hard Metric, Standard 5352152-1
CONN RECEPT 120POS 2MM PRESS-FIT

CONN RECEPT 120POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric, Standard - 5352152-1 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
5352152-1
Hard Metric, Standard 5352152-1
CONN RECEPT 120POS 2MM PRESS-FIT

CONN RECEPT 120POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Win Source Electronics Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5352152-1 5352152-1 763370-5352152-1 1129157-5352152-1 5352152-1 407-5352152-1 A31553-ND 3401175P 3401175 76AC8725 5352152-1 5352152-1
Product Name Hard Metric Backplane Connectors Connectors Board to Board, Backplane, Hard Metric Backplane Connectors - 5352152-1 Backplane Connectors - 5352152-1 Board to Board & Mezzanine Connectors 500V 1.5A Electronic Connector Hard Metric, Standard Backplane Connectors Backplane Connectors Backplane Conn, Rcpt, 110Pos, 5Row, 2Mm; Product Range Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Solder Solder Press Fit Press-Fit
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through hole Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data