TE Connectivity Hard Metric Connector, Header, 110 Position; Product Range Te Connectivity 5352131-1

Description
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Features:Type B, 22 ColumnRoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Features:Type B, 22 ColumnRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 110 Position; Product Range Te Connectivity - 42K7147 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 110 Position; Product Range Te Connectivity
42K7147
Hard Metric Connector, Header, 110 Position; Product Range Te Connectivity 42K7147
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Features:Type B, 22 ColumnRoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Features:Type B, 22 ColumnRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7147
Product Name Hard Metric Connector, Header, 110 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV12605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers