TE Connectivity Hard Metric Connector, Header, 133 Position, 2Mm; Product Range Amp Te Connectivity 5352127-1

Description
HARD METRIC CONNECTOR, HEADER, 133 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 133 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 133 Position, 2Mm; Product Range Amp Te Connectivity - 16M5000 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 133 Position, 2Mm; Product Range Amp Te Connectivity
16M5000
Hard Metric Connector, Header, 133 Position, 2Mm; Product Range Amp Te Connectivity 16M5000
HARD METRIC CONNECTOR, HEADER, 133 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 133 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:133Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 16M5000
Product Name Hard Metric Connector, Header, 133 Position, 2Mm; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, Right Angle Header, 96 Position; Product Range Amphenol Communications Solutions - 63T8491 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 103185-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details