TE Connectivity Hard Metric Backplane Connectors 5352068-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, C, D, A, B Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 3.7 MM  [.145 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, C, D, A, B Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 3.7 MM  [.145 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5352068-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5352068-1
Hard Metric Backplane Connectors 5352068-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 Number of Signal Positions : 110 PCB Mount Orientation : Right Angle Rows Loaded : E, C, D, A, B Contact Features CompactPCI Designation : J1/J4 Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 3.7 MM  [.145 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • Number of Signal Positions : 110
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : E, C, D, A, B

Contact Features


  • CompactPCI Designation : J1/J4
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 3.7 MM  [.145 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 3401169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3401169
Backplane Connectors 3401169
TE Connectivity 5352068-1

TE Connectivity 5352068-1

Supplier's Site
Backplane Connectors - 5352068-1 - 763369-5352068-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5352068-1
763369-5352068-1
Backplane Connectors - 5352068-1 763369-5352068-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763369-5352068-1 Series: Z-PACK Packaging: Tube Number of Positions: 110 Pitch: 0.079" (2.00mm) Operating Temperature Range: -55°C ~ 125°C Features: Upper Shield Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: A 22 Voltage Rating: 500Vrms Current Rating: 1.5A Mounting: Through Hole, Right Angle Connector Usage: CompactPCI J1/J4 Family Name: 5352068 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 2AF1105F001-0-H; 2AF1105F001-1-H; ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763369-5352068-1
Series: Z-PACK
Packaging: Tube
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Operating Temperature Range: -55°C ~ 125°C
Features: Upper Shield
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: A 22
Voltage Rating: 500Vrms
Current Rating: 1.5A
Mounting: Through Hole, Right Angle
Connector Usage: CompactPCI J1/J4
Family Name: 5352068
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 2AF1105F001-0-H; 2AF1105F001-1-H; ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5352068-1
Electronic Connector 407-5352068-1
110 Pos 2mm HM RCP Conn, Press Fit, RA, 5 Rows, Female, Tin/Ni Product overview: 5352068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352068-1 can be used for catalog matching and distributor lookup.

110 Pos 2mm HM RCP Conn, Press Fit, RA, 5 Rows, Female, Tin/Ni Product overview: 5352068-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5352068-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Backplane, Hard Metric - 5352068-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
5352068-1
Connectors Board to Board, Backplane, Hard Metric 5352068-1
Z-PACK/A RAF 110P

Z-PACK/A RAF 110P

Buy Now
Hard Metric, Standard - A31550-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A31550-ND
Hard Metric, Standard A31550-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5352068-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352068-1
Board to Board & Mezzanine Connectors 5352068-1
Z-PACK/A RAF 110P

Z-PACK/A RAF 110P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352068-1
Board to Board & Mezzanine Connectors 5352068-1
Z-PACK 2MM HM RCC ASY

Z-PACK 2MM HM RCC ASY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5352068-1
Board to Board & Mezzanine Connectors 5352068-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hard Metric, Standard - 5352068-1 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
5352068-1
Hard Metric, Standard 5352068-1
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity - 42K7141 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity
42K7141
Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity 42K7141
HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 110 POSITION; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

Supplier's Site
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 110, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity - 93K4262 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 110, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity
93K4262
Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 110, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity 93K4262
Card Edge & Backplane Connector, Z-PACK Series, Hard Metric (HM), Receptacle, 110, 2 mm, Press Fit RoHS Compliant: Yes

Card Edge & Backplane Connector, Z-PACK Series, Hard Metric (HM), Receptacle, 110, 2 mm, Press Fit RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5352068-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5352068-1
Backplane Connectors - Hard Metric, Standard 5352068-1
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5352068-1 3401169 763369-5352068-1 407-5352068-1 5352068-1 A31550-ND 5352068-1 5352068-1 42K7141 93K4262 5352068-1
Product Name Hard Metric Backplane Connectors Backplane Connectors Backplane Connectors - 5352068-1 Electronic Connector Connectors Board to Board, Backplane, Hard Metric Hard Metric, Standard Board to Board & Mezzanine Connectors Hard Metric, Standard Hard Metric Connector, Receptacle 110 Position; Product Range Amp - Te Connectivity Card Edge & Backplane Connector, Z-Pack Series, Hard Metric (Hm), Receptacle, 110, 2 Mm, Press Fit Rohs Compliant Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Solder Press-Fit Press-Fit Press Fit
Mounting Board Mount Through hole Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Contact Pitch 3.68 mm (0.1450 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102321-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 102156-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Edgeboard Connectors - 2-145459-5-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
View Details
2 suppliers
Ribbon Cable Connectors - 104315-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers