TE Connectivity Hard Metric Connector, Plug, 133 Position; Product Range Amp Te Connectivity 5352033-1.

Description
HARD METRIC CONNECTOR, PLUG, 133 POSITION; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 133 POSITION; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 133 Position; Product Range Amp Te Connectivity - 30AC5208 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 133 Position; Product Range Amp Te Connectivity
30AC5208
Hard Metric Connector, Plug, 133 Position; Product Range Amp Te Connectivity 30AC5208
HARD METRIC CONNECTOR, PLUG, 133 POSITION; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 133 POSITION; Product Range:Z-PACK Series; No. of Contacts:133Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AC5208
Product Name Hard Metric Connector, Plug, 133 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions - 64AC2337 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 102976-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details