TE Connectivity Backplane Connector, Header, 133Pos, 2Mm; Product Range Amp Te Connectivity 5352033-1

Description
BACKPLANE CONNECTOR, HEADER, 133POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, HEADER, 133POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 133Pos, 2Mm; Product Range Amp Te Connectivity - 99X5828 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 133Pos, 2Mm; Product Range Amp Te Connectivity
99X5828
Backplane Connector, Header, 133Pos, 2Mm; Product Range Amp Te Connectivity 99X5828
BACKPLANE CONNECTOR, HEADER, 133POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 133POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:133Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99X5828
Product Name Backplane Connector, Header, 133Pos, 2Mm; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Female Power Contact with 18 AWG wire, 450mm, double-end - G125-FP10450AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10152535-0311K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details