TE Connectivity Product Range Amp - Te Connectivity 535090-4.

Description
Product Range:-; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Description
Product Range:-; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC2367 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC2367
Product Range Amp - Te Connectivity 24AC2367
Product Range:-; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: No

Product Range:-; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2367
Product Name Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products