TE Connectivity Product Range Te Connectivity 535089-5.

Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Datasheet
Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 32AC5560 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
32AC5560
Product Range Te Connectivity 32AC5560
Product Range:-; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Product Range:-; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC5560
Product Name Product Range Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products