TE Connectivity Product Range Amp - Te Connectivity 535043-4.

Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Datasheet
Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC2365 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC2365
Product Range Amp - Te Connectivity 24AC2365
Product Range:-; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Product Range:-; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Solder; Contact Material:Phosphor Bronze; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2365
Product Name Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details