"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
14 MODIV VRT DR CE 100/125
CONN RCPT 14POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26488-ND | 76AC8713 | 534998-7 |
| Product Name | Headers, Receptacles, Female Sockets | 14 Modiv Vrt Dr Ce 100/125 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps |