10 MODIV VRT DR CE 100/125 Product overview: 534998-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534998-5 can be used for catalog matching and distributor lookup.
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763979-534998-5
Series: AMPMODU Mod IV
Packaging: Tube
Number of Positions: 10
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 2A
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.265" (6.73mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 10POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-534998-5 | A26486-ND | 763979-534998-5 | 95B1638 | 534998-5 |
| Product Name | Electronic Connector | Headers, Receptacles, Female Sockets | Rectangular Connectors - 534998-5 | Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |