TE Connectivity Headers, Receptacles, Female Sockets 534998-3

Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A108445-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A108445-ND
Headers, Receptacles, Female Sockets A108445-ND
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
316-534998-3
2A Electronic Connector 316-534998-3
6 Pos 2.54mm Socket Header, Straight, Gold, 2A, Thru-Hole Product overview: 534998-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534998-3 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Socket Header, Straight, Gold, 2A, Thru-Hole Product overview: 534998-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534998-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 534998-3 - 051398-534998-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 534998-3
051398-534998-3
Rectangular Connectors - 534998-3 051398-534998-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 051398-534998-3 Packaging: Tube/Rail Number of Positions: 26 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 2A Mounting: Through Hole Insulation Material: Thermoplastic, Glass Filled Style: Board to Board or Cable Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 150μin (3.81μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.265" (6.73mm) Contact Shape: Square Temperature Range - Operating: -65°C to 125°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 051398-534998-3
Packaging: Tube/Rail
Number of Positions: 26
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 2A
Mounting: Through Hole
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150μin (3.81μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.265" (6.73mm)
Contact Shape: Square
Temperature Range - Operating: -65°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
06 Modiv Vrt Dr Ce 100/125 Rohs Compliant Amp - Te Connectivity - 18H5282 - Newark, An Avnet Company
Chicago, IL, United States
06 Modiv Vrt Dr Ce 100/125 Rohs Compliant Amp - Te Connectivity
18H5282
06 Modiv Vrt Dr Ce 100/125 Rohs Compliant Amp - Te Connectivity 18H5282
06 MODIV VRT DR CE 100/125 ROHS COMPLIANT: NO

06 MODIV VRT DR CE 100/125 ROHS COMPLIANT: NO

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 534998-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
534998-3
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 534998-3
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A108445-ND 316-534998-3 051398-534998-3 18H5282 534998-3
Product Name Headers, Receptacles, Female Sockets 2A Electronic Connector Rectangular Connectors - 534998-3 06 Modiv Vrt Dr Ce 100/125 Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Through Hole
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data