TE Connectivity PCB Headers & Receptacles 534688-4

Description
Body Features Primary Product Color : Gray Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 152 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.56 MM  [.14 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .45 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.6 MM , 4.69 MM , 8.5 MM , 10.41 MM  [.185 INCH , .26 INCH , .41 INCH , .335 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 152 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.56 MM  [.14 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .45 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.6 MM , 4.69 MM , 8.5 MM , 10.41 MM  [.185 INCH , .26 INCH , .41 INCH , .335 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 534688-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
534688-4
PCB Headers & Receptacles 534688-4
Body Features Primary Product Color : Gray Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 152 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 3.56 MM  [.14 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .46 MM  [.018 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ] Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Stack Height : 15.24 MM  [.6 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .45 MM  [.018 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.6 MM , 4.69 MM , 8.5 MM , 10.41 MM  [.185 INCH , .26 INCH , .41 INCH , .335 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Board-to-Board Configuration : Perpendicular
  • Number of Positions : 152
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length : 3.56 MM  [.14 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .46 MM  [.018 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : .05 - .07 MM  [.054 - .07 INCH ]
  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]
  • Stack Height : 15.24 MM  [.6 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .45 MM  [.018 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 6.6 MM , 4.69 MM , 8.5 MM , 10.41 MM  [.185 INCH , .26 INCH , .41 INCH , .335 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 534688-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
534688-4
Headers & Wire Housings 534688-4
MINI BX PIN HDR ASY 152 POS

MINI BX PIN HDR ASY 152 POS

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 534688-4 534688-4
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Current Rating 1.5 amps
Dielectric Withstanding Voltage 0.6000 kilovolts
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103166-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102159-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details