TE Connectivity Hook Up Wire 5344393001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Light Red Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter : .31 MM  [.012 INCH ] Overall Outside Diameter : .51 MM  [.02 INCH ] Strand Size (AWG) : 38 Wire Diameter : .53 MM  [.021 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 109 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Light Red Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter : .31 MM  [.012 INCH ] Overall Outside Diameter : .51 MM  [.02 INCH ] Strand Size (AWG) : 38 Wire Diameter : .53 MM  [.021 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 109 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5344393001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
5344393001
Hook Up Wire 5344393001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Light Red Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Conductor Diameter : .31 MM  [.012 INCH ] Overall Outside Diameter : .51 MM  [.02 INCH ] Strand Size (AWG) : 38 Wire Diameter : .53 MM  [.021 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 109 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Light Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 7

Dimensions


  • Conductor Diameter : .31 MM  [.012 INCH ]
  • Overall Outside Diameter : .51 MM  [.02 INCH ]
  • Strand Size (AWG) : 38
  • Wire Diameter : .53 MM  [.021 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 109

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 450

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5344393001
Product Name Hook Up Wire
Rated Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1316093001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 081395-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details