TE Connectivity Headers, Receptacles, Female Sockets 534267-1

Description
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A26501-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26501-ND
Headers, Receptacles, Female Sockets A26501-ND
"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

"14 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-534267-1
Electronic Connector 316-534267-1
14 Pos 2.54mm Socket Header, Straight, Thru-Hole, Gold Product overview: 534267-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534267-1 can be used for catalog matching and distributor lookup.

14 Pos 2.54mm Socket Header, Straight, Thru-Hole, Gold Product overview: 534267-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534267-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 534267-1 - 856493-534267-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 534267-1
856493-534267-1
Rectangular Connectors - 534267-1 856493-534267-1
Manufacturer: TE Connectivity Win Source Part Number: 856493-534267-1 Series: AMPMODU Mod IV Features: Position Connector Package: Tube Family Name: 534267 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-534267-1, 5342671, 534267-1-ND, A26501

Manufacturer: TE Connectivity
Win Source Part Number: 856493-534267-1
Series: AMPMODU Mod IV
Features: Position Connector
Package: Tube
Family Name: 534267
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-534267-1, 5342671, 534267-1-ND, A26501

Buy Now Datasheet
14 Modiv Vrt Dr Oe 100/125 Amp - Te Connectivity - 76AC8701 - Newark, An Avnet Company
Chicago, IL, United States
14 Modiv Vrt Dr Oe 100/125 Amp - Te Connectivity
76AC8701
14 Modiv Vrt Dr Oe 100/125 Amp - Te Connectivity 76AC8701
14 MODIV VRT DR OE 100/125

14 MODIV VRT DR OE 100/125

Supplier's Site
14 Modiv Vrt Dr Oe 100/125 Rohs Compliant Amp - Te Connectivity - 15H9465 - Newark, An Avnet Company
Chicago, IL, United States
14 Modiv Vrt Dr Oe 100/125 Rohs Compliant Amp - Te Connectivity
15H9465
14 Modiv Vrt Dr Oe 100/125 Rohs Compliant Amp - Te Connectivity 15H9465
14 MODIV VRT DR OE 100/125 ROHS COMPLIANT: NO

14 MODIV VRT DR OE 100/125 ROHS COMPLIANT: NO

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 534267-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
534267-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 534267-1
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26501-ND 316-534267-1 856493-534267-1 76AC8701 534267-1
Product Name Headers, Receptacles, Female Sockets Electronic Connector Rectangular Connectors - 534267-1 14 Modiv Vrt Dr Oe 100/125 Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data