TE Connectivity Ring Connectors 53426-1

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 53426-1-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
53426-1-ND
Ring Connectors 53426-1-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg, Nat; Stud Size - Metric Amp - Te Connectivity
02C6647
Terminal, Ring Tongue, 1/4", 10Awg, Nat; Stud Size - Metric Amp - Te Connectivity 02C6647
TERMINAL, RING TONGUE, 1/4", 10AWG, NAT; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

TERMINAL, RING TONGUE, 1/4", 10AWG, NAT; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 53426-1-ND 02C6647
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 10Awg, Nat; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers