TE Connectivity Ter, Ring Tongue, M5, 10Awg, Natural; Stud Size - Metric Amp - Te Connectivity 53425-1.

Description
TER, RING TONGUE, M5, 10AWG, NATURAL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No
Description
TER, RING TONGUE, M5, 10AWG, NATURAL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ter, Ring Tongue, M5, 10Awg, Natural; Stud Size - Metric Amp - Te Connectivity - 30AC5204 - Newark, An Avnet Company
Chicago, IL, United States
Ter, Ring Tongue, M5, 10Awg, Natural; Stud Size - Metric Amp - Te Connectivity
30AC5204
Ter, Ring Tongue, M5, 10Awg, Natural; Stud Size - Metric Amp - Te Connectivity 30AC5204
TER, RING TONGUE, M5, 10AWG, NATURAL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

TER, RING TONGUE, M5, 10AWG, NATURAL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5204
Product Name Ter, Ring Tongue, M5, 10Awg, Natural; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
View Details