7 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 2A Product overview: 534237-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534237-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 856492-534237-5
Series: AMPMODU Mod IV
Features: Position Connector
Package: Tube
Family Name: 534237
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 5342375, A26419, 534237-5-ND, -534237-5-SI
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 7POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, RECEPTACLE, 7 POSITION, 1ROW; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-534237-5 | 856492-534237-5 | A26419-ND | 534237-5 | 15H9463 |
| Product Name | 2A Electronic Connector | Rectangular Connectors - 534237-5 | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Receptacle, 7 Position, 1Row; Connector Systems Amp - Te Connectivity |
| Gender | Female / Jack | ||||
| Termination | Solder | Solder | |||
| Voltage Rating | 750 volts | ||||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |