TE Connectivity Headers, Receptacles, Female Sockets 534237-2

Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A26416-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26416-ND
Headers, Receptacles, Female Sockets A26416-ND
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector, Receptacle, 4 Position, 1Row; Connector Systems Amp - Te Connectivity - 85C5017 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 4 Position, 1Row; Connector Systems Amp - Te Connectivity
85C5017
Board-Board Connector, Receptacle, 4 Position, 1Row; Connector Systems Amp - Te Connectivity 85C5017
BOARD-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: No

BOARD-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: No

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 534237-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
534237-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 534237-2
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A26416-ND 85C5017 534237-2
Product Name Headers, Receptacles, Female Sockets Board-Board Connector, Receptacle, 4 Position, 1Row; Connector Systems Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole Mount Through Hole
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data