TE Connectivity Ring Connectors 53423-1

Description
Ring Terminal Connector M3.5 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M3.5 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136278-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136278-ND
Ring Connectors A136278-ND
Ring Terminal Connector M3.5 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M3.5 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 10Awg, Nat; Stud Size - Metric Amp - Te Connectivity - 50B590 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 10Awg, Nat; Stud Size - Metric Amp - Te Connectivity
50B590
Terminal, Ring Tongue, #6, 10Awg, Nat; Stud Size - Metric Amp - Te Connectivity 50B590
TERMINAL, RING TONGUE, #6, 10AWG, NAT; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

TERMINAL, RING TONGUE, #6, 10AWG, NAT; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Natural RoHS Compliant: No

Supplier's Site
Ring Connectors - 53423-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
53423-1
Ring Connectors 53423-1
CONN RING CIRC 10-12AWG M3.5

CONN RING CIRC 10-12AWG M3.5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136278-ND 50B590 53423-1
Product Name Ring Connectors Terminal, Ring Tongue, #6, 10Awg, Nat; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details