"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
18 MODII VRT DR CE 100/115
CONN RCPT 18POS 0.1 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26459-ND | 76AC8697 | 534206-9 |
| Product Name | Headers, Receptacles, Female Sockets | 18 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps |