TE Connectivity Headers, Receptacles, Female Sockets 534206-5

Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A26455-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26455-ND
Headers, Receptacles, Female Sockets A26455-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
316-534206-5
Automotive Electronic Connector 316-534206-5
Conn Socket Strip SKT 10 POS 2.54mm Solder ST Top Entry Thru-Hole Automotive Box/Tube Product overview: 534206-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534206-5 can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 10 POS 2.54mm Solder ST Top Entry Thru-Hole Automotive Box/Tube Product overview: 534206-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534206-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332137-534206-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332137-534206-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332137-534206-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332137-534206-5 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 10 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Standard Package: 45 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 534206-5-ND,5342065, A26455 Base Product Number: 534206 RoHS Status: RoHS non-compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332137-534206-5
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 10
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Standard Package: 45
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 534206-5-ND,5342065,A26455
Base Product Number: 534206
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Board-Board Connector Receptacle, 10Way, 2Row; Connector Type Amp - Te Connectivity - 66F1604 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10Way, 2Row; Connector Type Amp - Te Connectivity
66F1604
Board-Board Connector Receptacle, 10Way, 2Row; Connector Type Amp - Te Connectivity 66F1604
BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 2ROW; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 2ROW; Connector Type:Board-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 534206-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
534206-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 534206-5
CONN RCPT 10POS 0.1 GOLD PCB

CONN RCPT 10POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26455-ND 316-534206-5 1332137-534206-5 66F1604 534206-5
Product Name Headers, Receptacles, Female Sockets Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 10Way, 2Row; Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Automotive Connector Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole PCB Straight Thru Hole Through Hole
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data