TE Connectivity 2A Electronic Connector 534206-1

Description
2 Pos 2.54mm Pitch Female Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 534206-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534206-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 2.54mm Pitch Female Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 534206-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534206-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Electronic Connector
316-534206-1
2A Electronic Connector 316-534206-1
2 Pos 2.54mm Pitch Female Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 534206-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534206-1 can be used for catalog matching and distributor lookup.

2 Pos 2.54mm Pitch Female Socket Header, Straight, Thru-Hole, 2A, Gold Product overview: 534206-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-534206-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 980316-534206-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
980316-534206-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 980316-534206-1
Win Source Part Number: 980316-534206-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: AMPMODU Mod II Number of Positions: 2 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Standard Package: 220 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 534206-1-ND,-534206- 1-SI,5342061,A26451 Base Product Number: 534206 RoHS Status: RoHS non-compliant

Win Source Part Number: 980316-534206-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: AMPMODU Mod II
Number of Positions: 2
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Standard Package: 220
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 534206-1-ND,-534206-1-SI,5342061,A26451
Base Product Number: 534206
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Headers, Receptacles, Female Sockets - A26451-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26451-ND
Headers, Receptacles, Female Sockets A26451-ND
2 Position Receptacle Connector Through Hole Gold

2 Position Receptacle Connector Through Hole Gold

Buy Now Datasheet
Board-Board Conn, Receptacle, 2Way, 2Row; Connector Systems Amp - Te Connectivity - 15H9459 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 2Way, 2Row; Connector Systems Amp - Te Connectivity
15H9459
Board-Board Conn, Receptacle, 2Way, 2Row; Connector Systems Amp - Te Connectivity 15H9459
BOARD-BOARD CONN, RECEPTACLE, 2WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 2WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-534206-1 980316-534206-1 A26451-ND 15H9459
Product Name 2A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets Board-Board Conn, Receptacle, 2Way, 2Row; Connector Systems Amp - Te Connectivity
Gender Female / Jack
Termination Solder Solder
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data