TE Connectivity Stud Size - Metric Amp - Te Connectivity 53418-1.

Description
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:Natural; Insulator Material:PVF2 (Polyvinylidene Fluoride); Connector Type:Ring Tongue RoHS Compliant: No
Description
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:Natural; Insulator Material:PVF2 (Polyvinylidene Fluoride); Connector Type:Ring Tongue RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 15AC1700 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC1700
Stud Size - Metric Amp - Te Connectivity 15AC1700
Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:Natural; Insulator Material:PVF2 (Polyvinylidene Fluoride); Connector Type:Ring Tongue RoHS Compliant: No

Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:Natural; Insulator Material:PVF2 (Polyvinylidene Fluoride); Connector Type:Ring Tongue RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1700
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details