TE Connectivity Connector Hardware, Mounts, Locks & Retainers 534164-2

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Key Rivet Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Key Rivet Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 534164-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
534164-2
Connector Hardware, Mounts, Locks & Retainers 534164-2
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Key Rivet Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Key Rivet
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Rectangular Connector Accessories - A115764-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A115764-ND
Rectangular Connector Accessories A115764-ND
Connector Key Rivet For Mini-Box Series

Connector Key Rivet For Mini-Box Series

Buy Now Datasheet
Backplane Connectors - 534164-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
534164-2
Backplane Connectors 534164-2
MINI BX KEY RIVET/NI PLATED

MINI BX KEY RIVET/NI PLATED

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
534164-2
Backplane Connectors 534164-2
Backplane Connectors

Backplane Connectors

Buy Now
Mini Bx Key Rivet/ni Plated Amp - Te Connectivity - 75AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Mini Bx Key Rivet/ni Plated Amp - Te Connectivity
75AC9300
Mini Bx Key Rivet/ni Plated Amp - Te Connectivity 75AC9300
MINI BX KEY RIVET/NI PLATED

MINI BX KEY RIVET/NI PLATED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 534164-2 A115764-ND 534164-2 75AC9300
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Backplane Connectors Mini Bx Key Rivet/ni Plated Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 036654-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers