TE Connectivity
SolderSleeve Shield Terminators
534102-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ]
- Recovered Inside Diameter (Max) : 1.4 MM [.055 INCH ]
Usage Conditions
- Resistance Properties : Immersion Protection
- Wire Temperature (Max) (DEGC) : 105
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
534102-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details